13.4V Clamp 30.6A Ipp Tvs Diode Through Hole DO-41
TVS DIODE 7.78VWM 13.4VC DO41
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE9.1CA-TPMSTR-ND | P4KE9.1CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 13.4 volts | 13.4 volts |