Halogen-free and RoHS compliant Plastic package Glass passivated chip junction in DO-41 Package 400 W surge capability at 10/1000μs Excellent clamping capability Low zener impedance Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V 9.5 mm lead length; 2.3 kg (5 lbs.) tension
12.1V Clamp 33.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4KE8.2CA | P4KE8.2CA-ND |
| Product Name | 400W Axial Leaded Transient Voltage Supressors | TVS Diodes |
| PD | 400000 milliwatts | |
| Configuration | Single | |
| Package | DO-4; DO-204AL, DO-41, Axial | |
| Peak Pulse Power | 400 watts |