19V Clamp 25A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
LOW CAP TVS 12V 10% 500W UNI 30PF SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 12VWM 19VC SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-11744-ND | 36AJ0467 | MXLSMBJSAC12E3 |
| Product Name | TVS Diodes | Low Cap Tvs 12V 10% 500W Uni 30Pf Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 19 volts | 19 volts |