TVS DIODE 260VWM 512VC DO204AR
TVS 260V 5% 100000W BI
TVS 260V 5% 100000W BI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXLRT100KP260CA/TR-ND | MXLRT100KP260CA/TR | 61AJ8401 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 260V 5% 100000W Bi 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 100000 watts | 100000 watts | |
| VC | 512 volts | 512 volts |