72.7V Clamp 20.6A Ipp Tvs Diode Through Hole CASE-1
TVS DIODE 45VWM 72.7VC CASE-1
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXLCE45A/TR-ND | MXLCE45A/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 72.7 volts | 72.7 volts |