13.6V Clamp 100A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 8VWM 13.6VC SMCJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXLSMCJLCE8.0A/TRMS-ND | MXLSMCJLCE8.0A/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMCJ (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 13.6 volts | 13.6 volts |