23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 15VWM 23.6VC SMBJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-11746-ND | MXLSMBJSAC15E3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 23.6 volts | 23.6 volts |