121V Clamp 53.7A Ipp Tvs Diode Surface Mount PLAD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXPLAD6.5KP75A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Nonstandard SMD |
| Peak Pulse Power | 6500 watts |
| VC | 121 volts |