87.1V Clamp 74.8A Ipp Tvs Diode Surface Mount PLAD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXLPLAD6.5KP54CA-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Nonstandard SMD |
| Peak Pulse Power | 6500 watts |
| VC | 87.1 volts |