77V Clamp 1.95A Ipp Tvs Diode Surface Mount A, SQ-MELF
77V Clamp 1.95A Ipp Tvs Diode Surface Mount A, SQ-MELF
LOW CAPACITANCE TVS
LOW CAPACITANCE TVS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MX1N8169US/TR-ND | MX1N8169US/TR | 08AK9141 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Low Capacitance Tvs Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | MELF; A, SQ-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 77 volts | 77 volts |