26V Clamp 57A Ipp Tvs Diode Through Hole CASE-1
LOW CAP TVS 16V 5% 1500W UNI 100PF 5A ROHS COMPLIANT: YES
TVS DIODE 16VWM 26VC CASE-1
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXLCE16A/TR-ND | 32AJ7653 | MXLCE16A/TR |
| Product Name | TVS Diodes | Low Cap Tvs 16V 5% 1500W Uni 100Pf 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 26 volts | 26 volts |