82.4V Clamp 61A Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
TVS DIODE 51VWM 82.4VC CASE 5A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MX5KP51A/TR-ND | MX5KP51A/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | Case 5A (DO-204AR) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 82.4 volts | 82.4 volts |