TVS DIODE 85VWM 137VC PLAD
SURFACE MOUNT 36,000 WATT, TVS,
SURFACE MOUNT 36,000 WATT, TVS, PLAD, VWM=85V, VBR=94.4V, ID=10A, IPP=263A, VC=137V TEMP COEFF=104 PLAD ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 150-MXPLAD36KP85CA/TR-ND | MXPLAD36KP85CA/TR | 61AJ8441 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Surface Mount 36,000 Watt, Tvs, Plad, Vwm=85V, Vbr=94.4V, Id=10A, Ipp=263A, Vc=137V Temp Coeff=104 Plad Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Nonstandard SMD | PLAD | |
| Peak Pulse Power | 36000 watts | 36000 watts | |
| VC | 137 volts | 137 volts |