47.8V Clamp 3.13A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA)
TVS 28V 150W UNI 1 PMT (D0216) ROHS COMPLIANT: YES
TVS DIODE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXLUPT28E3-ND | 36AJ0553 | MXLUPT28E3 |
| Product Name | TVS Diodes | Tvs 28V 150W Uni 1 Pmt (D0216) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-216AA | Powermite 1 (DO216-AA) | |
| Peak Pulse Power | 1000 watts | 1000 watts | |
| VC | 47.8 volts | 47.8 volts |