275V Clamp 23.6A Ipp Tvs Diode Surface Mount PLAD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXPLAD6.5KP170AE3-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | Nonstandard SMD |
| Peak Pulse Power | 6500 watts |
| VC | 275 volts |