24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLG (DO-215AB)
TVS 15V 5% 3000W BI SMLG (DO-215AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXLSMLG15CA/TRMS-ND | 36AJ0506 |
| Product Name | TVS Diodes | Tvs 15V 5% 3000W Bi Smlg (Do-215Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | |
| Peak Pulse Power | 3000 watts | |
| VC | 24.4 volts |