6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXLSMBG2K4.0-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-215AA, SMB Gull Wing |
| Peak Pulse Power | 2000 watts |
| VC | 6.3 volts |