24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS DIODE 15VWM 24.4VC SMLJ
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXLSMLJ15CAE3/TRMS-ND | MXLSMLJ15CAE3/TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMLJ (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 24.4 volts | 24.4 volts |