Littelfuse, Inc. TVS Diodes 1KSMBJ8.2A

Description
12.1V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
12.1V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1KSMBJ8.2A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ8.2A-ND
TVS Diodes 1KSMBJ8.2A-ND
12.1V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

12.1V Clamp 83.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
7.02V 12.1V TVS Protection Diode
144-1KSMBJ8.2A
7.02V 12.1V TVS Protection Diode 144-1KSMBJ8.2A
TVS DIODE 7.02V 12.1V DO214AA Product overview: 1KSMBJ8.2A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.02V, 12.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.02V, 12.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ8.2A can be used for catalog matching and distributor lookup.

TVS DIODE 7.02V 12.1V DO214AA Product overview: 1KSMBJ8.2A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.02V, 12.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.02V, 12.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ8.2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ8.2A - 1002046-1KSMBJ8.2A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ8.2A
1002046-1KSMBJ8.2A
TVS - TVS - Diodes - 1KSMBJ8.2A 1002046-1KSMBJ8.2A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002046-1KSMBJ8.2A Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 7.02V Minimum Breakdown Voltage: 7.79V Max Clamping Voltage: 12.1V Peak Pulse Current(Ippm): 83.3A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002046-1KSMBJ8.2A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 7.02V
Minimum Breakdown Voltage: 7.79V
Max Clamping Voltage: 12.1V
Peak Pulse Current(Ippm): 83.3A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ8.2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ8.2A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ8.2A
TVS DIODE 7.02VWM 12.1VC DO214AA

TVS DIODE 7.02VWM 12.1VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ8.2A-ND 144-1KSMBJ8.2A 1002046-1KSMBJ8.2A 1KSMBJ8.2A
Product Name TVS Diodes 7.02V 12.1V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ8.2A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 12.1 volts 12.1 volts 12.1 volts
VBR 7.79 volts 7.79 volts 7.79 volts
Unlock Full Specs
to access all available technical data