Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA 1KSMBJ36CA

Description
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA
Request a Quote Datasheet
Description
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA - 1KSMBJ36CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA
1KSMBJ36CA
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA 1KSMBJ36CA
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA

Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA

Supplier's Site
Singapore, Singapore
SMD 36V TVS Protection Diode
144-1KSMBJ36CA
SMD 36V TVS Protection Diode 144-1KSMBJ36CA
TVS Diode 1kW 36V Bidirectional DO-214AA Surface Mount Product overview: 1KSMBJ36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ36CA can be used for catalog matching and distributor lookup.

TVS Diode 1kW 36V Bidirectional DO-214AA Surface Mount Product overview: 1KSMBJ36CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ36CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ36CA - 1002029-1KSMBJ36CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ36CA
1002029-1KSMBJ36CA
TVS - TVS - Diodes - 1KSMBJ36CA 1002029-1KSMBJ36CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002029-1KSMBJ36CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 20A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002029-1KSMBJ36CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 20A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1KSMBJ36CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ36CA-ND
TVS Diodes 1KSMBJ36CA-ND
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ36CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ36CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ36CA
TVS DIODE 30.8VWM 49.9VC DO214AA

TVS DIODE 30.8VWM 49.9VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ36CA 144-1KSMBJ36CA 1002029-1KSMBJ36CA 1KSMBJ36CA-ND 1KSMBJ36CA
Product Name Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ36CA SMD 36V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ36CA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VBR 32.4 to 39.6 volts 34.2 volts 34.2 volts 34.2 volts
Configuration Single Single
Package Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data