Littelfuse, Inc. TVS Diodes 1KSMBJ22A

Description
30.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
30.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1KSMBJ22A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ22A-ND
TVS Diodes 1KSMBJ22A-ND
30.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

30.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1KSMBJ22A - 1002018-1KSMBJ22A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ22A
1002018-1KSMBJ22A
TVS - TVS - Diodes - 1KSMBJ22A 1002018-1KSMBJ22A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002018-1KSMBJ22A Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 18.8V Minimum Breakdown Voltage: 20.9V Max Clamping Voltage: 30.6V Peak Pulse Current(Ippm): 33.3A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002018-1KSMBJ22A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 18.8V
Minimum Breakdown Voltage: 20.9V
Max Clamping Voltage: 30.6V
Peak Pulse Current(Ippm): 33.3A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1000W 18.8V TVS Protection Diode
144-1KSMBJ22A
SMD 1000W 18.8V TVS Protection Diode 144-1KSMBJ22A
Trans Voltage Suppressor Diode, 1000W, 18.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ22A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 18.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 18.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ22A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 18.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ22A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 18.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 18.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ22A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ22A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ22A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ22A
TVS DIODE 18.8VWM 30.6VC DO214AA

TVS DIODE 18.8VWM 30.6VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ22A-ND 1002018-1KSMBJ22A 144-1KSMBJ22A 1KSMBJ22A
Product Name TVS Diodes TVS - TVS - Diodes - 1KSMBJ22A SMD 1000W 18.8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 30.6 volts 30.6 volts 30.6 volts
VBR 20.9 volts 20.9 volts 20.9 volts
Unlock Full Specs
to access all available technical data