Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27 1KSMBJ27

Description
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27
Request a Quote Datasheet
Description
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27 - 1KSMBJ27 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27
1KSMBJ27
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27 1KSMBJ27
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27

Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27

Supplier's Site
TVS Diodes - 1KSMBJ27-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ27-ND
TVS Diodes 1KSMBJ27-ND
39.1V Clamp 25.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

39.1V Clamp 25.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 27V TVS Protection Diode
144-1KSMBJ27
SMD 27V TVS Protection Diode 144-1KSMBJ27
TVS Diode 1kW 27V Unidirectional SMD DO-214AA Product overview: 1KSMBJ27 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ27 can be used for catalog matching and distributor lookup.

TVS Diode 1kW 27V Unidirectional SMD DO-214AA Product overview: 1KSMBJ27 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ27 - 760866-1KSMBJ27 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ27
760866-1KSMBJ27
TVS - TVS - Diodes - 1KSMBJ27 760866-1KSMBJ27
Manufacturer: Littelfuse Inc. Win Source Part Number: 760866-1KSMBJ27 Series: 1KSMBJ Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: Automotive, Telecom Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 21.8V Current - Peak Pulse (10/1000μs): 25.5A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: 1KSMBJ27 Categories: Circuit Protection Minimum Breakdown Voltage: 24.3V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 39.1V Alternative Parts (Cross-Reference): SMBJ22AE3; SMBJ22; SMBJ22ATR; Introduction Date: July 09, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 760866-1KSMBJ27
Series: 1KSMBJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: Automotive, Telecom
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 21.8V
Current - Peak Pulse (10/1000μs): 25.5A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: 1KSMBJ27
Categories: Circuit Protection
Minimum Breakdown Voltage: 24.3V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 39.1V
Alternative Parts (Cross-Reference): SMBJ22AE3; SMBJ22; SMBJ22ATR;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ27 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ27
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ27
TVS DIODE 21.8VWM 39.1VC DO214AA

TVS DIODE 21.8VWM 39.1VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ27 1KSMBJ27-ND 144-1KSMBJ27 760866-1KSMBJ27 1KSMBJ27
Product Name Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ27 TVS Diodes SMD 27V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ27 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 21.8 volts
VBR 24.3 to 29.7 volts 24.3 volts 24.3 volts 24.3 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data