165V Clamp 6.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 102VWM 165VC DO214AA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMBJ120CA-ND | 1KSMBJ120CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 165 volts | 165 volts |