Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002040-1KSMBJ62CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 53V
Minimum Breakdown Voltage: 58.9V
Max Clamping Voltage: 85V
Peak Pulse Current(Ippm): 11.8A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
TVS DIODE 53V 85V DO214AA Product overview: 1KSMBJ62CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 53V, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 53V, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ62CA can be used for catalog matching and distributor lookup.
85V Clamp 11.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 53VWM 85VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002040-1KSMBJ62CA | 144-1KSMBJ62CA | 1KSMBJ62CA-ND | 1KSMBJ62CA |
| Product Name | TVS - TVS - Diodes - 1KSMBJ62CA | 53V 85V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| VWM | 53 volts | |||
| IPPM | 11.8 amps | |||
| VC | 85 volts | 85 volts | 85 volts | |
| VBR | 58.9 volts | 58.9 volts | 58.9 volts |