Littelfuse, Inc. TVS - TVS - Diodes - 1KSMBJ75CA 1KSMBJ75CA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002045-1KSMBJ75CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 9.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002045-1KSMBJ75CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 9.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1KSMBJ75CA - 1002045-1KSMBJ75CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ75CA
1002045-1KSMBJ75CA
TVS - TVS - Diodes - 1KSMBJ75CA 1002045-1KSMBJ75CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002045-1KSMBJ75CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 9.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002045-1KSMBJ75CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 9.7A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1000W 64.1V TVS Protection Diode
144-1KSMBJ75CA
1000W 64.1V TVS Protection Diode 144-1KSMBJ75CA
Trans Voltage Suppressor Diode, 1000W, 64.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, LEAD FREE, PLASTIC, SMB, 2 PIN Product overview: 1KSMBJ75CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ75CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 64.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, LEAD FREE, PLASTIC, SMB, 2 PIN Product overview: 1KSMBJ75CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ75CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1KSMBJ75CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ75CA-ND
TVS Diodes 1KSMBJ75CA-ND
103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ75CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ75CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ75CA
TVS DIODE 64.1VWM 103VC DO214AA

TVS DIODE 64.1VWM 103VC DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002045-1KSMBJ75CA 144-1KSMBJ75CA 1KSMBJ75CA-ND 1KSMBJ75CA
Product Name TVS - TVS - Diodes - 1KSMBJ75CA 1000W 64.1V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
VWM 64.1 volts
IPPM 9.7 amps
VC 103 volts 103 volts 103 volts
VBR 71.3 volts 71.3 volts 71.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2467494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA200CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details