Littelfuse, Inc. TVS Diodes 1KSMBJ20A

Description
27.7V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
27.7V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1KSMBJ20A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ20A-ND
TVS Diodes 1KSMBJ20A-ND
27.7V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

27.7V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
SMD 1000W 17.1V TVS Protection Diode
144-1KSMBJ20A
SMD 1000W 17.1V TVS Protection Diode 144-1KSMBJ20A
Trans Voltage Suppressor Diode, 1000W, 17.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ20A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ20A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 17.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ20A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 17.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 17.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ20A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ20A - 1002016-1KSMBJ20A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ20A
1002016-1KSMBJ20A
TVS - TVS - Diodes - 1KSMBJ20A 1002016-1KSMBJ20A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002016-1KSMBJ20A Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 17.1V Minimum Breakdown Voltage: 19V Max Clamping Voltage: 27.7V Peak Pulse Current(Ippm): 36.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002016-1KSMBJ20A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 17.1V
Minimum Breakdown Voltage: 19V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 36.7A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ20A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ20A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ20A
TVS DIODE 17.1VWM 27.7VC DO214AA

TVS DIODE 17.1VWM 27.7VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ20A-ND 144-1KSMBJ20A 1002016-1KSMBJ20A 1KSMBJ20A
Product Name TVS Diodes SMD 1000W 17.1V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ20A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 27.7 volts 27.7 volts 27.7 volts
VBR 19 volts 19 volts 19 volts
Unlock Full Specs
to access all available technical data