Littelfuse, Inc. TVS Diodes 1KSMBJ13CA

Description
18.2V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
18.2V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1KSMBJ13CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ13CA-ND
TVS Diodes 1KSMBJ13CA-ND
18.2V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

18.2V Clamp 55A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
1000W 11.1V TVS Protection Diode
144-1KSMBJ13CA
1000W 11.1V TVS Protection Diode 144-1KSMBJ13CA
Trans Voltage Suppressor Diode, 1000W, 11.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, LEAD FREE, PLASTIC, SMB, 2 PIN Product overview: 1KSMBJ13CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 11.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 11.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ13CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 11.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, LEAD FREE, PLASTIC, SMB, 2 PIN Product overview: 1KSMBJ13CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 11.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 11.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ13CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ13CA - 1002006-1KSMBJ13CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ13CA
1002006-1KSMBJ13CA
TVS - TVS - Diodes - 1KSMBJ13CA 1002006-1KSMBJ13CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002006-1KSMBJ13CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 11.1V Minimum Breakdown Voltage: 12.4V Max Clamping Voltage: 18.2V Peak Pulse Current(Ippm): 55A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002006-1KSMBJ13CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 11.1V
Minimum Breakdown Voltage: 12.4V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 55A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ13CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ13CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ13CA
TVS DIODE 11.1VWM 18.2VC DO214AA

TVS DIODE 11.1VWM 18.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ13CA-ND 144-1KSMBJ13CA 1002006-1KSMBJ13CA 1KSMBJ13CA
Product Name TVS Diodes 1000W 11.1V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ13CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
VC 18.2 volts 18.2 volts 18.2 volts
VBR 12.4 volts 12.4 volts 12.4 volts
Unlock Full Specs
to access all available technical data