Littelfuse, Inc. TVS Diodes 1KSMBJ75A

Description
103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1KSMBJ75A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ75A-ND
TVS Diodes 1KSMBJ75A-ND
103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

103V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1KSMBJ75A - 1002044-1KSMBJ75A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ75A
1002044-1KSMBJ75A
TVS - TVS - Diodes - 1KSMBJ75A 1002044-1KSMBJ75A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002044-1KSMBJ75A Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 64.1V Minimum Breakdown Voltage: 71.3V Max Clamping Voltage: 103V Peak Pulse Current(Ippm): 9.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002044-1KSMBJ75A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 9.7A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1000W 64.1V TVS Protection Diode
144-1KSMBJ75A
1000W 64.1V TVS Protection Diode 144-1KSMBJ75A
Trans Voltage Suppressor Diode, 1000W, 64.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, DO-214AA, PLASTIC PACKAGE-2 Product overview: 1KSMBJ75A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ75A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 64.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, ROHS COMPLIANT, DO-214AA, PLASTIC PACKAGE-2 Product overview: 1KSMBJ75A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ75A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ75A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ75A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ75A
TVS DIODE 64.1VWM 103VC DO214AA

TVS DIODE 64.1VWM 103VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ75A-ND 1002044-1KSMBJ75A 144-1KSMBJ75A 1KSMBJ75A
Product Name TVS Diodes TVS - TVS - Diodes - 1KSMBJ75A 1000W 64.1V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts
VC 103 volts 103 volts 103 volts
VBR 71.3 volts 71.3 volts 71.3 volts
Unlock Full Specs
to access all available technical data