Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ24
34.7V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 19.4VWM 34.7VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMBJ24 | 1KSMBJ24-ND | 1KSMBJ24 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ24 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| VR | 19.4 volts | ||
| VBR | 21.6 to 26.4 volts | 21.6 volts | 21.6 volts |
| Configuration | Single |