Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002004-1KSMBJ130CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 111V
Minimum Breakdown Voltage: 124V
Max Clamping Voltage: 179V
Peak Pulse Current(Ippm): 5.6A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
1kW TVS Diode, 130V Bidirectional, DO-214AA, SMD Product overview: 1KSMBJ130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ130CA can be used for catalog matching and distributor lookup.
TVS DIODE 111VWM 179VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002004-1KSMBJ130CA | 1KSMBJ130CA-ND | 144-1KSMBJ130CA | 1KSMBJ130CA |
| Product Name | TVS - TVS - Diodes - 1KSMBJ130CA | TVS Diodes | SMD 130V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) |
| VWM | 111 volts | |||
| IPPM | 5.6 amps | |||
| VC | 179 volts | 179 volts | 179 volts | |
| VBR | 124 volts | 124 volts | 124 volts |