Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ30
43.5V Clamp 22.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 24.3VWM 43.5VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMBJ30 | 1KSMBJ30-ND | 1KSMBJ30 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ30 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| VBR | 27 to 33 volts | 27 volts | 27 volts |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |