Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ51
73.5V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 41.3VWM 73.5VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMBJ51 | 1KSMBJ51-ND | 1KSMBJ51 |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ51 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| VR | 41.3 volts | ||
| VBR | 45.9 to 56.1 volts | 45.9 volts | 45.9 volts |
| Configuration | Single |