Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002047-1KSMBJ9.1A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 7.78V
Minimum Breakdown Voltage: 8.65V
Max Clamping Voltage: 13.4V
Peak Pulse Current(Ippm): 75A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
13.4V Clamp 75A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 7.78V 13.4V DO214AA Product overview: 1KSMBJ9.1A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 7.78V, 13.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 7.78V, 13.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ9.1A can be used for catalog matching and distributor lookup.
TVS DIODE 7.78VWM 13.4VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002047-1KSMBJ9.1A | 1KSMBJ9.1A-ND | 144-1KSMBJ9.1A | 1KSMBJ9.1A |
| Product Name | TVS - TVS - Diodes - 1KSMBJ9.1A | TVS Diodes | 7.78V 13.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) |
| VWM | 7.78 volts | |||
| IPPM | 75 amps | |||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |
| VBR | 8.65 volts | 8.65 volts | 8.65 volts |