Littelfuse, Inc. Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA 1KSMBJ18CA

Description
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA
Request a Quote Datasheet
Description
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA - 1KSMBJ18CA - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA
1KSMBJ18CA
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA 1KSMBJ18CA
Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA

Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA

Supplier's Site
TVS - TVS - Diodes - 1KSMBJ18CA - 1002015-1KSMBJ18CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ18CA
1002015-1KSMBJ18CA
TVS - TVS - Diodes - 1KSMBJ18CA 1002015-1KSMBJ18CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002015-1KSMBJ18CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 40A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002015-1KSMBJ18CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 40A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 18V TVS Protection Diode
144-1KSMBJ18CA
SMD 18V TVS Protection Diode 144-1KSMBJ18CA
TVS Diode 1kW 18V Bidirectional Surface Mount DO-214AA Product overview: 1KSMBJ18CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ18CA can be used for catalog matching and distributor lookup.

TVS Diode 1kW 18V Bidirectional Surface Mount DO-214AA Product overview: 1KSMBJ18CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ18CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1KSMBJ18CA-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ18CA-ND
TVS Diodes 1KSMBJ18CA-ND
25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ18CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ18CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ18CA
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMBJ18CA 1002015-1KSMBJ18CA 144-1KSMBJ18CA 1KSMBJ18CA-ND 1KSMBJ18CA
Product Name Overvoltage Protection - TVS Diode Arrays - Series: 1KSMBJ - 1KSMBJ18CA TVS - TVS - Diodes - 1KSMBJ18CA SMD 18V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VBR 16.2 to 19.8 volts 17.1 volts 17.1 volts 17.1 volts
Package SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
VWM 15.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7384869P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Dual voltage regulator diodes - BZB84-B2V7-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details