Texas Instruments PMIC - PMIC - Voltage Reference - TL432CDBZTG4 TL432CDBZTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268417-TL432CDBZTG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL432IL3T; SC431CSK-1TR; SC431CSK-1.TR; Introduction Date: June 01, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268417-TL432CDBZTG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL432IL3T; SC431CSK-1TR; SC431CSK-1.TR; Introduction Date: June 01, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL432CDBZTG4 - 1268417-TL432CDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432CDBZTG4
1268417-TL432CDBZTG4
PMIC - PMIC - Voltage Reference - TL432CDBZTG4 1268417-TL432CDBZTG4
Manufacturer: Texas Instruments Win Source Part Number: 1268417-TL432CDBZTG4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL432IL3T; SC431CSK-1TR; SC431CSK-1.TR; Introduction Date: June 01, 2005 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1268417-TL432CDBZTG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL432IL3T; SC431CSK-1TR; SC431CSK-1.TR;
Introduction Date: June 01, 2005
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268417-TL432CDBZTG4
Product Name PMIC - PMIC - Voltage Reference - TL432CDBZTG4
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 2312-ACT4530MYH-T0010TR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5-REEL - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Power Supply Controllers, Monitors - 1727-NEX81915DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7V 0.15A 0.3A LDO Voltage Regulator IC - 699-AAT3242ITP-PP-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers