TL432 - Adjustable precision shunt regulator
Manufacturer: Texas Instruments
Win Source Part Number: 1268415-TL432CDBVR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 36V
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TL432CDBVR | 1268415-TL432CDBVR |
| Product Name | PMIC - PMIC - Voltage Reference - TL432CDBVR | |
| Package Type | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |