Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC -40 to 125 Product overview: TL750L10QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10.0V, 60V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10.0V, 60V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L10QD can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 217700-TL750L10QD
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG LINEAR FIXED LDO REG
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TL750L10QD | TL750L10QD | 217700-TL750L10QD | TL750L10QD |
| Product Name | 150mA 10.0V 60V SOIC LDO Voltage Regulator IC | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SOIC | Other; SOP8 |