Manufacturer: Texas Instruments
Win Source Part Number: 217699-TL750L10CKC
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-220 0 to 125 Product overview: TL750L10CKC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 10.0V, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 10.0V, 60V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L10CKC can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PSFM3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 217699-TL750L10CKC | 699-TL750L10CKC | TL750L10CKC |
| Product Name | Integrated Circuits(ICs) | 150mA 10.0V 60V TO-220 LDO Voltage Regulator IC | |
| Dropout Voltage | 0.6000 volts |