Manufacturer: Texas Instruments
Win Source Part Number: 1268421-TL432QDBZTG4
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TL432
Manufacturer Pack Quantity: 1,250
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1268421-TL432QDBZTG4 |
| Product Name | Electronic Wholesale - TL432QDBZTG4 |
| Output Voltage Type | Adjustable / Variable; Adjustable |