Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - TL432QDBVR TL432QDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268420-TL432QDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): NJM1431AF; NJM1431AF-TE1; NJM#1431AF-TE1; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268420-TL432QDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): NJM1431AF; NJM1431AF-TE1; NJM#1431AF-TE1; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - TL432QDBVR - 1268420-TL432QDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL432QDBVR
1268420-TL432QDBVR
PMIC - PMIC - Voltage Reference - TL432QDBVR 1268420-TL432QDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1268420-TL432QDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±2.2% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL432 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Voltage MAX: 36V Alternative Parts (Cross-Reference): NJM1431AF; NJM1431AF-TE1; NJM#1431AF-TE1; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1268420-TL432QDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL432
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): NJM1431AF; NJM1431AF-TE1; NJM#1431AF-TE1;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1268420-TL432QDBVR
Product Name PMIC - PMIC - Voltage Reference - TL432QDBVR
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Switching Regulators - 1227218 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details