Vigortronix Power Transformers VTX-146-080-215

Description
80VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
80VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-080-215-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-080-215-ND
Power Transformers 6453-VTX-146-080-215-ND
80VA TOROID 0-115V 0-115V, 2 X

80VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
80Va Toroidal Transformer 2X15V; Power Rating Vigortronix - 99AC4566 - Newark, An Avnet Company
Chicago, IL, United States
80Va Toroidal Transformer 2X15V; Power Rating Vigortronix
99AC4566
80Va Toroidal Transformer 2X15V; Power Rating Vigortronix 99AC4566
80VA TOROIDAL TRANSFORMER 2X15V; Power Rating:80VA; Secondary Voltages:2 x 15V; Secondary Current Nom:2.67A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

80VA TOROIDAL TRANSFORMER 2X15V; Power Rating:80VA; Secondary Voltages:2 x 15V; Secondary Current Nom:2.67A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-080-215-ND 99AC4566
Product Name Power Transformers 80Va Toroidal Transformer 2X15V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Control Circuit Transformer - 1497A-A11-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details