Vigortronix Power Transformers VTX-146-300-224

Description
300VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
300VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-300-224-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-300-224-ND
Power Transformers 6453-VTX-146-300-224-ND
300VA TOROID 0-115V 0-115V, 2 X

300VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
300Va Toroidal Transformer 2X24V; Power Rating Vigortronix - 44AC7815 - Newark, An Avnet Company
Chicago, IL, United States
300Va Toroidal Transformer 2X24V; Power Rating Vigortronix
44AC7815
300Va Toroidal Transformer 2X24V; Power Rating Vigortronix 44AC7815
300VA TOROIDAL TRANSFORMER 2X24V; Power Rating:300VA; Secondary Voltages:2 x 24V; Secondary Current Nom:6.25A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

300VA TOROIDAL TRANSFORMER 2X24V; Power Rating:300VA; Secondary Voltages:2 x 24V; Secondary Current Nom:6.25A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-300-224-ND 44AC7815
Product Name Power Transformers 300Va Toroidal Transformer 2X24V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-115X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497B-A4-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 150 VA
View Details
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave - No.1601455689693 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details