Vigortronix Audio Transformers VTX-101-006

Description
AUDIO PCB TRAN. ENCAP. RATIO 1
Request a Quote
Description
AUDIO PCB TRAN. ENCAP. RATIO 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vigortronix Audio Transformer, part number 33P8721, features a 150 Ohm primary and secondary impedance, making it suitable for high-quality audio applications. It is designed for through-hole mounting and is RoHS compliant. The transformer offers a frequency range of 30Hz to 35KHz and has a total harmonic distortion (T.H.D) of less than 1%. Additionally, it can be equipped with an optional MU-metal can with a lid to minimize external noise, enhancing its performance in sensitive audio environments. The isolation voltage is rated at 1KVac, ensuring safe operation in various applications.

Datasheet Summary
Powered by GS/AI

The Vigortronix Audio Transformer, part number 33P8721, features a 150 Ohm primary and secondary impedance, making it suitable for high-quality audio applications. It is designed for through-hole mounting and is RoHS compliant. The transformer offers a frequency range of 30Hz to 35KHz and has a total harmonic distortion (T.H.D) of less than 1%. Additionally, it can be equipped with an optional MU-metal can with a lid to minimize external noise, enhancing its performance in sensitive audio environments. The isolation voltage is rated at 1KVac, ensuring safe operation in various applications.

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 6453-VTX-101-006-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
6453-VTX-101-006-ND
Audio Transformers 6453-VTX-101-006-ND
AUDIO PCB TRAN. ENCAP. RATIO 1

AUDIO PCB TRAN. ENCAP. RATIO 1

Buy Now Datasheet
Audio Transformer, 150 Ohm, 150 Ohm, Through Hole Rohs Compliant Vigortronix - 33P8721 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 150 Ohm, 150 Ohm, Through Hole Rohs Compliant Vigortronix
33P8721
Audio Transformer, 150 Ohm, 150 Ohm, Through Hole Rohs Compliant Vigortronix 33P8721
Audio Transformer, 150 ohm, 150 ohm, Through Hole RoHS Compliant: Yes

Audio Transformer, 150 ohm, 150 ohm, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 6453-VTX-101-006-ND 33P8721
Product Name Audio Transformers Audio Transformer, 150 Ohm, 150 Ohm, Through Hole Rohs Compliant Vigortronix
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Transformers - 1539M27 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details