Triad Magnetics Chassis Mount Quick-Connect World Series™ Power Transformers VPS28-4600

Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet
Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS28-4600 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick-Connect World Series™ Power Transformers
VPS28-4600
Chassis Mount Quick-Connect World Series™ Power Transformers VPS28-4600
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Supplier's Site
Power Transformers - 237-1281-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1281-ND
Power Transformers 237-1281-ND
PWR XFMR LAMINATED 130VA CHAS MT

PWR XFMR LAMINATED 130VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
VPS28-4600
Transformers - Power Transformers VPS28-4600
PWR XFMR LAMINATED 130VA CHAS MT

PWR XFMR LAMINATED 130VA CHAS MT

Supplier's Site
Power Xfmr 28.0Vct@4.6A Ul/csa/vde Chassis Mount/vps28-4600 Rohs Compliant Triad Magnetics - 37B9233 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 28.0Vct@4.6A Ul/csa/vde Chassis Mount/vps28-4600 Rohs Compliant Triad Magnetics
37B9233
Power Xfmr 28.0Vct@4.6A Ul/csa/vde Chassis Mount/vps28-4600 Rohs Compliant Triad Magnetics 37B9233
POWER XFMR 28.0Vct@4.6A UL/CSA/VDE CHASSIS MOUNT/VPS28-4600 RoHS Compliant: Yes

POWER XFMR 28.0Vct@4.6A UL/CSA/VDE CHASSIS MOUNT/VPS28-4600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPS28-4600 237-1281-ND VPS28-4600 37B9233
Product Name Chassis Mount Quick-Connect World Series™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 28.0Vct@4.6A Ul/csa/vde Chassis Mount/vps28-4600 Rohs Compliant Triad Magnetics
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 130 VA 130 VA 130 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-252U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-229X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-26X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers