Vigortronix Power Transformers VTX-146-120-225

Description
120VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
120VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-120-225-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-120-225-ND
Power Transformers 6453-VTX-146-120-225-ND
120VA TOROID 0-115V 0-115V, 2 X

120VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
120Va Toroidal Transformer 2X25V; Power Rating Vigortronix - 99AC4572 - Newark, An Avnet Company
Chicago, IL, United States
120Va Toroidal Transformer 2X25V; Power Rating Vigortronix
99AC4572
120Va Toroidal Transformer 2X25V; Power Rating Vigortronix 99AC4572
120VA TOROIDAL TRANSFORMER 2X25V; Power Rating:120VA; Secondary Voltages:2 x 25V; Secondary Current Nom:2.4A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

120VA TOROIDAL TRANSFORMER 2X25V; Power Rating:120VA; Secondary Voltages:2 x 25V; Secondary Current Nom:2.4A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-120-225-ND 99AC4572
Product Name Power Transformers 120Va Toroidal Transformer 2X25V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-401U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497B-A4-M13-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 150 VA
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details