Vigortronix Power Transformers VTX-146-060-209

Description
60VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
60VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-060-209-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-060-209-ND
Power Transformers 6453-VTX-146-060-209-ND
60VA TOROID 0-115V 0-115V, 2 X

60VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
60Va Toroidal Transformer 2X9V; Power Rating Vigortronix - 64AH9150 - Newark, An Avnet Company
Chicago, IL, United States
60Va Toroidal Transformer 2X9V; Power Rating Vigortronix
64AH9150
60Va Toroidal Transformer 2X9V; Power Rating Vigortronix 64AH9150
60VA TOROIDAL TRANSFORMER 2X9V; Power Rating:60VA; Secondary Voltages:2 x 9V; Secondary Current Nom:3.33A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

60VA TOROIDAL TRANSFORMER 2X9V; Power Rating:60VA; Secondary Voltages:2 x 9V; Secondary Current Nom:3.33A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-060-209-ND 64AH9150
Product Name Power Transformers 60Va Toroidal Transformer 2X9V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7984-CL CR7984-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-28U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers