TDK U.S.A. Corporation Transformers - Pulse Transformers VST10/9EE-202S2P4

Description
Win Source Part Number: 1353684-VST10/9EE-20 2S2P4 Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VST Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Max): 0.417" (10.60mm) ECCN: EAR99 Inductance: 350µH
Request a Quote Datasheet
Description
Win Source Part Number: 1353684-VST10/9EE-20 2S2P4 Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VST Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Max): 0.417" (10.60mm) ECCN: EAR99 Inductance: 350µH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1353684-VST10/9EE-202S2P4 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1353684-VST10/9EE-202S2P4
Transformers - Pulse Transformers 1353684-VST10/9EE-202S2P4
Win Source Part Number: 1353684-VST10/9EE-20 2S2P4 Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VST Package: Tape & Reel (TR) Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm) Height - Seated (Max): 0.417" (10.60mm) ECCN: EAR99 Inductance: 350µH

Win Source Part Number: 1353684-VST10/9EE-202S2P4
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VST
Package: Tape & Reel (TR)
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.409" L x 0.409" W (10.40mm x 10.40mm)
Height - Seated (Max): 0.417" (10.60mm)
ECCN: EAR99
Inductance: 350µH

Buy Now Datasheet
Pulse Transformers - 445-VST10/9EE-202S2P4CT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-VST10/9EE-202S2P4CT-ND
Pulse Transformers 445-VST10/9EE-202S2P4CT-ND
350µH Pulse Transformer 1:1:1:1 Surface Mount

350µH Pulse Transformer 1:1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 445-VST10/9EE-202S2P4TR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
445-VST10/9EE-202S2P4TR-ND
Pulse Transformers 445-VST10/9EE-202S2P4TR-ND
350µH Pulse Transformer 1:1:1:1 Surface Mount

350µH Pulse Transformer 1:1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformer - 166-VST10/9EE-202S2P4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-VST10/9EE-202S2P4
Pulse Transformer 166-VST10/9EE-202S2P4
TRANSFORMERS FOR BMS Product overview: VST10/9EE-202S2P4 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VST10/9EE-202S2P 4 can be used for catalog matching and distributor lookup.

TRANSFORMERS FOR BMS Product overview: VST10/9EE-202S2P4 from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-VST10/9EE-202S2P4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
VST10/9EE-202S2P4
Transformers - Pulse Transformers VST10/9EE-202S2P4
TRANSFORMERS FOR BMS

TRANSFORMERS FOR BMS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1353684-VST10/9EE-202S2P4 445-VST10/9EE-202S2P4CT-ND 166-VST10/9EE-202S2P4 VST10/9EE-202S2P4
Product Name Transformers - Pulse Transformers Pulse Transformers Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details