Vigortronix Power Transformers VTX-146-160-230

Description
160VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
160VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-160-230-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-160-230-ND
Power Transformers 6453-VTX-146-160-230-ND
160VA TOROID 0-115V 0-115V, 2 X

160VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
160Va Toroidal Transformer 2X30V; Power Rating Vigortronix - 99AC4575 - Newark, An Avnet Company
Chicago, IL, United States
160Va Toroidal Transformer 2X30V; Power Rating Vigortronix
99AC4575
160Va Toroidal Transformer 2X30V; Power Rating Vigortronix 99AC4575
160VA TOROIDAL TRANSFORMER 2X30V; Power Rating:160VA; Secondary Voltages:2 x 30V; Secondary Current Nom:2.67A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

160VA TOROIDAL TRANSFORMER 2X30V; Power Rating:160VA; Secondary Voltages:2 x 30V; Secondary Current Nom:2.67A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-160-230-ND 99AC4575
Product Name Power Transformers 160Va Toroidal Transformer 2X30V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP1 Series Hexa-Path Magnetics - HP1-0190 HP1-0190LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details