Vigortronix Power Transformers VTX-146-225-218

Description
225VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
225VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-225-218-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-225-218-ND
Power Transformers 6453-VTX-146-225-218-ND
225VA TOROID 0-115V 0-115V, 2 X

225VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
225Va Toroidal Transformer 2X18V; Power Rating Vigortronix - 64AH9164 - Newark, An Avnet Company
Chicago, IL, United States
225Va Toroidal Transformer 2X18V; Power Rating Vigortronix
64AH9164
225Va Toroidal Transformer 2X18V; Power Rating Vigortronix 64AH9164
225VA TOROIDAL TRANSFORMER 2X18V; Power Rating:225VA; Secondary Voltages:2 x 18V; Secondary Current Nom:6.3A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

225VA TOROIDAL TRANSFORMER 2X18V; Power Rating:225VA; Secondary Voltages:2 x 18V; Secondary Current Nom:6.3A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-225-218-ND 64AH9164
Product Name Power Transformers 225Va Toroidal Transformer 2X18V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-348XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details