Vigortronix Power Transformers VTX-146-030-206

Description
30VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
30VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-030-206-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-030-206-ND
Power Transformers 6453-VTX-146-030-206-ND
30VA TOROID 0-115V 0-115V, 2 X

30VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
30Va Toroidal Transformer 2X6V; Power Rating Vigortronix - 99AC4553 - Newark, An Avnet Company
Chicago, IL, United States
30Va Toroidal Transformer 2X6V; Power Rating Vigortronix
99AC4553
30Va Toroidal Transformer 2X6V; Power Rating Vigortronix 99AC4553
30VA TOROIDAL TRANSFORMER 2X6V; Power Rating:30VA; Secondary Voltages:2 x 6V; Secondary Current Nom:2.5A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

30VA TOROIDAL TRANSFORMER 2X6V; Power Rating:30VA; Secondary Voltages:2 x 6V; Secondary Current Nom:2.5A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-030-206-ND 99AC4553
Product Name Power Transformers 30Va Toroidal Transformer 2X6V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
Cooling Method Air; Fan cooling Natural cooling
Mounting Chassis; Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
B0392-AL Planar Transformer for Texas Instruments UCC3580 - B0392-AL B0392-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details